EN
  • EN
  • DE

TDA7391LV

Part No TDA7391LV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC CAR RADIO AMP 35W MULTIWATT11 / Audio Amp Speaker 1-CH Mono 32W Class-AB Automotive 11-Pin(11+Tab) MULTIWATT V Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 3.2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Win Source Part Number 796563-TDA7391LV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name TDA7391LV
Introduction Date March 29, 2012
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TDA7391LV CAD Model

Description

The TDA7391LV from STMicroelectronics is a high-quality audio amplifier designed for automotive and consumer applications. This robust and versatile amplifier is part of ST's extensive range of audio power amplifiers that cater to a variety of sound enhancement needs in modern electronics.

Key Features

  • Power Output: The TDA7391LV delivers a substantial power output, making it suitable for driving speakers in car audio systems and other medium-power applications.
  • Low Voltage Operation: Engineered to work at low voltages, this device is ideal for use in vehicles and portable electronics where power efficiency is critical.
  • Minimal Distortion: The amplifier provides high-quality sound with minimal distortion, ensuring a clear and precise audio experience.
  • Thermal Protection: With built-in thermal protection, the TDA7391LV is safeguarded against overheating, which enhances its reliability and longevity.
  • Short-Circuit Protection: The device also includes short-circuit protection, which prevents damage to the amplifier and the speakers in case of a wiring fault or other mishaps.
  • Mute and Standby Functions: The amplifier comes with mute and standby functions that allow for power-saving options and contribute to the overall efficiency of the system.

Applications

The TDA7391LV is primarily used in automotive audio systems, but its adaptability makes it suitable for a variety of applications, including:

  • Car Radio Amplifiers
  • Portable Speaker Systems
  • Home Audio Applications
  • DIY Audio Projects

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TDA7391LV is no exception. With its robust design and built-in protection features, this audio amplifier is designed to deliver consistent performance and withstand the rigors of everyday use. Whether for personal projects or commercial products, the TDA7391LV stands out as a reliable choice for audio amplification needs.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1432 $54.8592
14+ $7.5021 $105.0294
21+ $7.2677 $152.6217
29+ $7.0332 $203.9628
37+ $6.7988 $251.5556
50+ $6.0955 $304.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess