Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391119-UPC8126GR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC8126GR-E1 CAD Model

Description

The UPC8126GR-E1 is a Silicon RF Amplifier IC manufactured by NEC. It's designed for high-frequency applications, offering a combination of gain, low noise, and linearity. Commonly used in various wireless communication systems and RF front-end circuits.

Applications:

  • LNA (Low Noise Amplifier) in GPS receivers
  • RF front-end for wireless LAN (WLAN) devices
  • Buffer amplifier in cellular communication systems
  • Satellite communication equipment
  • General-purpose RF amplification

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes noise contribution, preserving signal quality.
  • Wideband Operation: Suitable for multiple frequency bands.
  • Small Surface Mount Package: Enables compact designs.
  • Integrated Bias Circuit: Simplifies external component requirements.

Benefits:

  • Improved Reception Sensitivity: Enhances the ability to detect weak signals.
  • Enhanced System Performance: Low noise figure and high gain contribute to a superior signal quality.
  • Reduced Design Complexity: Integrated bias simplifies circuit design.
  • Smaller PCB Footprint: Compact package allows for denser board layouts.
  • Increased Reliability: Robust design ensures stable performance in various operating conditions.

Additional Details:

The UPC8126GR-E1 usually operates with a low supply voltage, making it suitable for battery-powered applications. Its performance parameters, such as gain, noise figure, and IP3, depend on the operating frequency and bias conditions. Refer to the manufacturer's datasheet for precise specifications and application guidelines. Proper impedance matching is crucial for optimal performance.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U6237B-AFPG1
Atmel
Need more? Email Us
ECAD model for U4076B-A
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA748TC
ELAN Microelectronics
Need more? Email Us
ECAD model for U8807-BBU01HXS
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA1458TC
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
ECAD model for U20GL2C48A
Atmel
Need more? Email Us
ECAD model for U4283BM
Atmel
Need more? Email Us
ECAD model for U2894B-MFSG3
Fairchild/ON Semiconductor
DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
Need more? Email Us
ECAD model for UA739PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,499 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention