EN
  • EN
  • DE

TDA7418TR

Part No TDA7418TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR AUD 3BAND S020
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 4
Supply Voltage - Operating 8 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Win Source Part Number 032070-TDA7418TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7418TR CAD Model

Description

STMicroelectronics TDA7418TR - Advanced Car Signal Processor

The TDA7418TR from STMicroelectronics is a sophisticated car audio signal processor designed to enhance the acoustic experience in automotive sound systems. This integrated circuit is part of STMicroelectronics' commitment to providing high-quality audio solutions for the automotive industry, offering a blend of performance and flexibility that caters to the needs of modern car audio applications.

Key Features

  • 3-Band Equalizer: The TDA7418TR features a 3-band equalizer with adjustable gain, allowing for precise tuning of the bass, midrange, and treble frequencies to match the acoustics of the car's interior and the listener's preferences.
  • Input Multiplexer: It includes an input multiplexer with three stereo inputs and a mono input, providing versatility in connecting multiple audio sources such as CD players, radio, and auxiliary inputs.
  • Volume Control: The device offers a wide range of volume control, from mute to a maximum gain, with a smooth step resolution that ensures a comfortable listening experience without abrupt changes in sound level.
  • Loudness Function: An integrated loudness function compensates for the human ear's sensitivity at low volumes, ensuring a full sound experience at all volume levels.
  • Speaker Control: The TDA7418TR provides independent speaker control, allowing for balance and fader adjustments to tailor the sound stage to the listener's position within the vehicle.

Technical Specifications

  • Supply voltage range: 6V to 9.5V
  • Adjustable gain for all inputs
  • Soft-step volume and tone control
  • Programmable treble and bass boost/cut
  • Selectable input gain for optimal adaptation
  • I²C bus control interface
  • SO28 package for easy integration

The TDA7418TR is housed in a compact SO28 package, making it suitable for space-constrained automotive environments. With its I²C bus control interface, the device can be easily programmed and integrated into a car audio system, ensuring seamless communication with other components.

Whether for a basic car stereo or a high-end surround sound system, the TDA7418TR provides the necessary tools to deliver superior audio performance, making every journey a more enjoyable and immersive auditory experience.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1588 $51.8112
57+ $1.7713 $100.9641
88+ $1.7159 $150.9992
121+ $1.6606 $200.9326
156+ $1.6052 $250.4112
209+ $1.4392 $300.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess