EN
  • EN
  • DE

TDA7427AD1

Part No TDA7427AD1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER/IF COUNTER SO-28 / Clock Generator 0.5MHz to 200MHz-IN 28-Pin SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Frequency - Max 290MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 11 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 796567-TDA7427AD1
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7427
Introduction Date July 13, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7427AD1 CAD Model

Description

The TDA7427AD1 from STMicroelectronics is a cutting-edge AM/FM car radio processor that integrates multiple features to offer superior performance in automotive entertainment systems. Designed with the modern vehicle in mind, this processor provides an optimal solution for high-quality audio reception and processing.

Key Features

  • High Sensitivity AM/FM Tuner: The TDA7427AD1 boasts a highly sensitive AM/FM tuner capable of receiving signals in various conditions, ensuring clear and uninterrupted radio playback.
  • Integrated Audio Processing: With built-in audio processing capabilities, this processor delivers exceptional sound quality, enhancing the listening experience with features such as volume control, tone adjustment, and stereo decoding.
  • Multiple Band Support: The device supports LW, MW, SW, and FM bands, providing comprehensive coverage for a wide range of radio stations.
  • Digital Signal Processing (DSP): Advanced DSP technology enables noise reduction and improves signal clarity, resulting in a crisp and clean audio output.
  • I²C Bus Controlled: The TDA7427AD1 can be easily controlled through an I²C bus, allowing for straightforward integration with other in-car systems and microcontrollers.
  • Low Power Consumption: Designed for efficiency, the processor operates with low power consumption, making it ideal for automotive applications where energy efficiency is a priority.

Applications

The TDA7427AD1 is primarily used in the automotive industry, where it serves as the core component in car radio systems. It is suitable for a range of vehicles, from economy cars to luxury models, providing drivers and passengers with a high-quality audio experience.

Technical Specifications

  • Supply Voltage: Typically operating at 5V.
  • Operating Temperature Range: Designed to withstand the temperature variations commonly found in automotive environments.
  • Package: Available in a compact package that is ideal for space-constrained applications within a vehicle's dashboard.

Overall, the TDA7427AD1 from STMicroelectronics represents a robust and feature-rich solution for AM/FM radio processing in the automotive sector, providing both manufacturers and consumers with a superior audio experience.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess