Products specifications

Reference Date Code 07+
Reference case DIP30
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735142-TDA7439-7LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7439-7LF CAD Model

Description

The TDA7439-7LF by STMicroelectronics is an advanced single-chip signal processor specifically designed for audio applications. This integrated circuit is part of the high-quality sound processor family that offers a range of features to enhance the audio performance of automotive entertainment systems, home audio setups, and professional sound equipment.

Key Features

  • Input Multiplexer: The TDA7439-7LF includes three stereo inputs and a pseudo-differential input for noise cancellation, providing flexibility for multiple audio sources.
  • Volume Control: It features a step volume control that allows precise adjustment of the sound level, ensuring an optimal listening experience.
  • Tone Control: Users can adjust bass, mid-range, and treble frequencies to their preferences, thanks to the integrated tone control capabilities.
  • Loudness Function: A programmable loudness function is also available, which compensates for the human ear's sensitivity at different volume levels.
  • Input Gain Control: This IC allows for individual input gain control, providing the ability to balance different source levels effectively.

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that ensures compatibility with a wide range of audio systems.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio guarantees clear audio output, minimizing background noise and interference.
  • Low Distortion: The TDA7439-7LF is designed to produce a low level of total harmonic distortion (THD), preserving audio fidelity.

The TDA7439-7LF is housed in a compact package, making it suitable for space-constrained applications. Its robust design and advanced features make it an ideal choice for audiophiles and professional audio engineers who demand high-quality sound processing capabilities.

Whether you're designing a sophisticated car audio system, upgrading a home stereo, or building professional sound equipment, the TDA7439-7LF offers the performance and flexibility needed to create an exceptional audio experience.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention