EN
  • EN
  • DE

TDA7449D13TR

Part No TDA7449D13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO DSP 1DB 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Volume Control
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 100dB
Case / Package 20-SO
Win Source Part Number 106196-TDA7449D13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7449D13TR CAD Model

Description

STMicroelectronics TDA7449D13TR Audio Processor IC

The TDA7449D13TR from STMicroelectronics is a sophisticated audio processor IC designed specifically for the high demands of modern audio systems. This integrated circuit is part of the TDA7449 series and comes in a compact SOP (Small Outline Package) that is both space-efficient and suitable for automated assembly processes, with its tape and reel packaging (TR) facilitating mass production.

At the heart of the TDA7449D13TR lies its advanced sound processor, capable of providing superior audio quality with a low distortion rate. The IC features a 3-band equalizer which allows for precise adjustments to the low, mid, and high frequency ranges. This fine-tuning capability ensures that users can achieve the optimal sound profile for a wide range of audio content, from music to spoken word.

One of the key attributes of the TDA7449D13TR is its flexibility. The device includes an input multiplexer with three stereo inputs, giving designers the freedom to connect multiple audio sources. Additionally, the IC has an independent smooth step volume control, which provides users with a seamless and noise-free volume adjustment experience.

The TDA7449D13TR also boasts a loudness function, which compensates for the human ear's sensitivity at different volume levels, enhancing the listening experience at lower volumes by boosting bass and treble responses. The integrated soft mute function ensures that the audio output can be gently faded in and out, preventing any abrupt changes in sound that can be jarring to listeners.

Designed with a focus on power efficiency, the TDA7449D13TR operates over a wide supply voltage range, making it suitable for various automotive and consumer audio applications. Its I²C bus control interface allows for easy integration into digital control systems, providing a high level of control over the audio processing functions through simple software commands.

In summary, the TDA7449D13TR is a versatile and high-performing audio processor IC that is ideal for those looking to enhance the audio quality and functionality of their systems. With its robust feature set and ease of integration, it represents a superior choice for designers and manufacturers in the audio industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess