EN
  • EN
  • DE

TDA7478ADTR

Part No TDA7478ADTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description IC DEMODULATOR SGL RDS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Demodulator, Filter
Gain 20dB
Operating Supply Current 7.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-TSSOP
Win Source Part Number 043059-TDA7478ADTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7478ADTR CAD Model

Description

The TDA7478ADTR is a sophisticated audio processor integrated circuit (IC) from STMicroelectronics, designed to offer advanced signal processing capabilities for automotive audio applications. This high-performance IC is engineered to meet the demanding requirements of modern car audio systems, providing enhanced sound quality and a multitude of features to ensure an exceptional audio experience for users.

Key Features:

  • Audio Processing: The TDA7478ADTR contains a range of audio processing functions, including volume control, balance, fader, and tone (bass and treble) adjustments. Its advanced circuitry is capable of delivering clear and dynamic sound across various audio sources.
  • Flexible Inputs: It supports multiple input sources, allowing seamless integration with different audio components within the vehicle's entertainment system. This versatility ensures compatibility with a broad range of audio formats and devices.
  • Easy Integration: The IC comes in a compact TSSOP package, making it easy to integrate into space-constrained automotive environments. Its small footprint also helps in reducing the overall size of the audio system.
  • Robust Design: Designed with automotive standards in mind, the TDA7478ADTR is built to withstand harsh conditions, including temperature fluctuations and vibrations commonly encountered in vehicle applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for automotive electronics, helping to reduce the overall energy footprint of the vehicle's audio system.

Applications:

The TDA7478ADTR is primarily used in automotive audio systems, but its versatile nature allows it to be suitable for a wide range of audio processing applications where sound quality and reliability are paramount. It is an ideal choice for car radios, infotainment systems, and other in-vehicle audio enhancements.

Ordering Information:

The product is available in a Tape and Reel (TR) package for automated assembly processes, and the full part number for ordering is TDA7478ADTR. For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess