EN
  • EN
  • DE

TDA7560H

Part No TDA7560H
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP QUAD MULTIFUNC FLEXIWATT2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Manufacturer Package 25-Flexiwatt (Horizontal)
Package 25-Flexiwatt (Formed Leads)
Win Source Part Number 766836-TDA7560H
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7560
Introduction Date December 20, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TDA7560H CAD Model

Description

The TDA7560H is a breakthrough product from STMicroelectronics, designed for high-end car radio systems. This powerful audio amplifier is capable of delivering 4 x 50W of continuous power output, ensuring a high-quality sound experience for even the most demanding audio enthusiasts. Its advanced design and technology make it a top choice for automotive audio applications.

Key Features

  • High Output Power: With 4 x 50W into 4 ohms, the TDA7560H can drive speakers with high efficiency, providing a robust and dynamic audio performance.
  • Flexiwatt25 Package: The innovative Flexiwatt25 package allows for efficient heat dissipation and space-saving installation, making it ideal for compact car audio systems.
  • MOSFET Output Stage: The use of MOSFETs in the output stage ensures high-quality sound reproduction with low distortion and noise levels.
  • Multiple Protection Systems: The TDA7560H is equipped with a full suite of protection features, including short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring reliability and longevity.

Applications

The TDA7560H is primarily used in automotive audio systems but is also suitable for other applications that require high-quality audio amplification, such as home audio systems and public address systems.

Advanced Technologies

STMicroelectronics has incorporated several advanced technologies into the TDA7560H, including:

  • Hi-Fi Class Distortion: The amplifier delivers low distortion across the audio frequency range, ensuring a Hi-Fi class sound that satisfies audiophiles.
  • Standby and Mute Functions: These features allow for reduced power consumption when the amplifier is not in active use, contributing to energy efficiency.

Conclusion

The TDA7560H from STMicroelectronics represents a significant advancement in car audio amplification technology. With its combination of high power output, advanced protection systems, and cutting-edge technologies, this audio power amplifier sets a new standard for sound quality and reliability in automotive entertainment systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess