Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Operating Supply Voltage 9 V ~ 58 V, ±4 V ~ 29 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package 64-HiQUAD
Package 64-BQFP Exposed Pad
Win Source Part Number 796577-TDA7572TR
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7572
Introduction Date September 03, 2007
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA7572TR CAD Model

Description

Introducing the TDA7572TR from STMicroelectronics

The TDA7572TR is a state-of-the-art automotive audio amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This powerful audio amplifier is part of ST's TDA product line, specifically engineered to deliver exceptional sound quality and performance for automotive entertainment systems.

Key Features

  • High Output Power: The TDA7572TR boasts an impressive output power capacity, ensuring that it can drive speakers to deliver robust and clear audio in the challenging automotive environment.
  • Advanced Technology: Incorporating cutting-edge technology, this amplifier offers low distortion and high efficiency, which translates to superior sound reproduction and reduced power consumption.
  • Multiwatt15 Packaging: Housed in a Multiwatt15 package, the TDA7572TR is designed for optimal heat dissipation and space-saving installation, making it a perfect fit for modern vehicles with limited space.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating the fluctuations in a vehicle's electrical system while maintaining consistent performance.

Applications

The TDA7572TR is ideal for a variety of automotive audio applications, including:

  • Car radios
  • Audio amplifiers for infotainment systems
  • Navigation systems with voice prompts
  • Hands-free calling systems

Reliability and Safety

STMicroelectronics understands the importance of reliability and safety in automotive components. The TDA7572TR is built with several protective features to ensure long-term reliability, such as:

  • Short-circuit protection
  • Thermal overload protection
  • Load dump voltage surge protection

These features ensure that the amplifier can withstand the rigors of the automotive environment, including temperature extremes and electrical transients.

Customer Support and Resources

Customers can rely on comprehensive support from STMicroelectronics, including detailed datasheets, application notes, and design resources. ST's commitment to customer satisfaction is reflected in their extensive technical support and resources available for the TDA7572TR.

With the TDA7572TR, STMicroelectronics continues to drive innovation in automotive audio, providing high-quality solutions that enhance the in-car listening experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ECAD model for TPA2039D1YFFT
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM48555TL/NOPB
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723AETE+
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LF03

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention