Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 150W x 1 at 1Ohm; 75W x 2 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package PowerSO-36
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Family Part Number TDA7575
Manufacturer Pack Quantity 17
MSL Level 3 (168 Hours)
Win Source Part Number 1266251-TDA7575
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7575 CAD Model

Description

STMicroelectronics TDA7575 - Audio Power Amplifier

The TDA7575 from STMicroelectronics is a cutting-edge audio power amplifier that delivers exceptional sound quality and performance for automotive audio applications. This integrated circuit is designed to operate as a dual bridge-tied load (BTL) amplifier capable of driving high-power speakers with outstanding efficiency and fidelity.

Key Features

  • High Output Power: The TDA7575 is capable of delivering up to 75W per channel into a 4-ohm load, providing powerful audio output for an immersive listening experience.
  • Advanced Diagnostics: Equipped with a comprehensive diagnostics system, the TDA7575 can detect and report various fault conditions such as short circuits, overtemperature, and clipping, ensuring reliable operation and protection of the amplifier and speakers.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, allowing for flexible integration into various automotive power supply systems.
  • Low Distortion: The amplifier is designed with low distortion characteristics, ensuring high-quality audio reproduction that is true to the original recording.
  • I2C Bus Control: With I2C bus control, the TDA7575 allows for programmable functions such as gain adjustment, mute, and standby, providing a high level of control and customization for the user.

Applications

The TDA7575 is ideally suited for a wide range of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Hands-free and voice recognition systems
  • High-fidelity audio setups

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The TDA7575 complies with the highest industry standards for environmental care and is manufactured in facilities certified to ISO 9001 for quality management and ISO 14001 for environmental management.

With its robust design and advanced features, the TDA7575 is an excellent choice for automotive manufacturers and audio enthusiasts looking for a high-performance audio amplifier solution.

You May Also Be Interested in

National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Need more? Email Us
ECAD model for TPA3100D2PHPRG4
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA / Amplifier IC 1-Channel (Mono) Class AB 4-DSBGA
Lowest to $1.1799
ECAD model for LMV1012UP-20/NOPB
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention