The TDA7575BPFTR from STMicroelectronics is a cutting-edge automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-car entertainment systems. This integrated circuit is part of STMicroelectronics' reputable TDA series, known for its high-performance audio solutions.
Key Features
- Output Power: The device provides a powerful output of up to 75W per channel, ensuring clear and robust audio performance even in noisy automotive environments.
- Channels: It is a dual-bridge car radio amplifier capable of driving high-quality stereo sound or quadraphonic audio configurations.
- Efficiency: With its class-AB operation, the TDA7575BPFTR offers a high level of efficiency, reducing the energy consumption and heat dissipation, which is crucial for automotive applications.
- Signal-to-Noise Ratio: The amplifier boasts an excellent signal-to-noise ratio, ensuring minimal background noise and a crystal-clear listening experience.
- Protection Features: It comes equipped with multiple protection features, including short circuit protection, thermal overload protection, and a mute function, providing both safety and convenience.
Applications
The TDA7575BPFTR is ideal for a range of automotive audio applications, including:
- Car radios
- Audio amplifiers for vehicles
- Navigation and multimedia systems
- Hands-free and telematics systems
Technical Specifications
Some technical specifications of the TDA7575BPFTR include:
- Supply Voltage Range: Typically from 6V to 18V, suitable for automotive battery systems.
- Load Impedance: Compatible with 4 Ohm loads, allowing for a wide range of speaker choices.
- Package: Housed in a 27-pin Flexiwatt package, the TDA7575BPFTR is designed for space-efficient mounting and heat dissipation.
In summary, the TDA7575BPFTR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal choice for automotive audio systems seeking superior sound quality and durability.