EN
  • EN
  • DE

TDA7708CB

Part No TDA7708CB
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX AM/FM/RDS 108MHZ 64VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver AM, FM, RDS, SW-LW 108MHz - - - 64-VFQFPN (9x9)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VFQFPN (9x9)
Family Name TDA7708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 1560
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936322-TDA7708CB
Ultra Librarian 3D Model Ultra Librarian TDA7708CB CAD Model

Description

The TDA7708CB from STMicroelectronics is a state-of-the-art car radio integrated circuit that stands out with its advanced features and superior performance. This highly integrated solution is designed to meet the rigorous demands of modern automotive infotainment systems, providing exceptional radio reception quality and a wide array of multimedia capabilities.

Key Features

  • High-Performance AM/FM Tuner: The TDA7708CB boasts a high-performance AM/FM tuner that delivers crystal-clear radio reception even in challenging signal conditions, thanks to its advanced digital signal processing (DSP) algorithms.
  • Integrated RDS/RBDS Decoder: It comes equipped with an integrated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) decoder, which enables the receiver to display additional information such as station names, song titles, and traffic updates.
  • Multi-Band Support: This IC supports multiple frequency bands, ensuring compatibility with global radio broadcasting standards and making it a versatile choice for car manufacturers worldwide.
  • Low Noise Figure: With its low noise figure, the TDA7708CB ensures a high signal-to-noise ratio, providing a better listening experience by minimizing background noise.
  • Enhanced Features: The chip includes features such as automatic frequency control (AFC), automatic gain control (AGC), and a fully integrated voltage-controlled oscillator (VCO), which contribute to the overall reliability and functionality of the tuner.

Applications

The TDA7708CB is ideal for automotive applications, where reliable and high-fidelity radio reception is essential. It is suitable for use in car radios, infotainment systems, and navigation systems that require FM/AM tuning capabilities.

Technical Specifications

  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: LQFP64 (10x10x1.4 mm)

In summary, the TDA7708CB by STMicroelectronics represents a leap forward in automotive radio technology, offering robust performance, advanced features, and flexibility for car manufacturers and aftermarket audio system providers alike. Its integration of cutting-edge technology ensures that end-users enjoy a premium audio experience while on the move.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess