EN
  • EN
  • DE

TDA7718

Part No TDA7718
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 3
Interface I2C
Supply Voltage (V) 7.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TDA7718
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 757348-TDA7718
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7718 CAD Model

Description

STMicroelectronics TDA7718 - Advanced Car Signal Processor

The TDA7718 from STMicroelectronics is a highly sophisticated car signal processor that is designed to elevate the audio experience in automotive environments. This integrated circuit is a part of STMicroelectronics' commitment to providing high-quality audio solutions for the automotive industry, ensuring that drivers and passengers can enjoy crisp, clear, and dynamic sound while on the move.

Key Features:

  • 3-Band Processor: The TDA7718 features a 3-band processing capability, allowing for precise adjustment of bass, mid-range, and treble frequencies to tailor the audio output to the listener's preference.
  • Automatic Volume Control: To compensate for varying noise levels inside the vehicle, the chip includes an automatic volume control function that adjusts the audio level based on the speed of the vehicle or ambient noise conditions.
  • Input Multiplexer: With an integrated input multiplexer, the TDA7718 can handle multiple audio sources, making it versatile for various in-car entertainment systems.
  • Customizable Sound Profiles: Users can create and save custom sound profiles, thanks to the processor's programmable settings, ensuring a personalized audio experience.
  • Speaker Control: The chip comes with a built-in speaker control that provides advanced diagnostics and protection features to safeguard the audio system's integrity.

Applications:

The TDA7718 is ideal for a wide range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers
  • Navigation systems with voice prompts
  • Hands-free kits

Technical Specifications:

The TDA7718 operates on a supply voltage range suitable for automotive applications and is housed in a compact package that is designed to fit seamlessly into modern car audio systems. Its low-noise design and high signal-to-noise ratio ensure that audio is reproduced with minimal distortion, making for an enjoyable listening experience.

Conclusion:

STMicroelectronics' TDA7718 stands out as a robust and versatile car signal processor, capable of delivering high-quality audio tailored to the unique acoustic environment of vehicles. Its range of features and applications make it an excellent choice for manufacturers looking to enhance the audio capabilities of their automotive products.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess