Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Signal Processor 6 Channel 28-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TDA7721
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899425-TDA7721TR
Ultra Librarian 3D Model Ultra Librarian TDA7721TR CAD Model

Description

STMicroelectronics TDA7721TR - High-Performance Car Radio Processor

The TDA7721TR by STMicroelectronics is an advanced car radio processor that combines superior audio processing capabilities with a range of features designed to enhance the in-car listening experience. This integrated circuit is tailored for the demanding automotive market, where reliability and performance are paramount.

Equipped with state-of-the-art signal processing technologies, the TDA7721TR offers unparalleled sound quality and robustness against noise and interference commonly found in the automotive environment. Its digital architecture enables precise control over audio parameters, ensuring crystal-clear reception and playback across AM, FM, and digital radio bands.

Key features of the TDA7721TR include:

  • Multi-Band Radio Support: Compatibility with AM/FM bands ensures the TDA7721TR can handle a wide range of radio frequencies, offering users access to a vast array of stations.
  • Advanced Signal Processing: Integrated digital signal processing (DSP) provides noise reduction, echo cancellation, and dynamic range control for superior audio clarity.
  • Automatic Gain Control (AGC): AGC helps maintain consistent volume levels and audio quality by automatically adjusting the signal strength based on reception conditions.
  • Integrated Audio DAC: The built-in digital-to-analog converter delivers high-fidelity audio output, ensuring that the sound quality is preserved from the source to the speakers.
  • Flexible Interface Options: With I²C and SPI communication interfaces, the TDA7721TR can be easily integrated into various automotive audio systems and configured for optimal performance.

STMicroelectronics has designed the TDA7721TR with a focus on power efficiency and minimal space requirement, making it an ideal choice for modern vehicles where space is at a premium and energy efficiency is a must. The device comes in a compact LQFP64 package, ensuring it can be accommodated within tight spaces while still delivering its full feature set.

The TDA7721TR is not only a testament to STMicroelectronics' commitment to quality and innovation but also to their understanding of the automotive industry's need for high-performance, reliable audio processing solutions. Whether for a daily commute or a long road trip, the TDA7721TR processor ensures an exceptional audio experience in any vehicle.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ECAD model for R3920-CFAB-E1B
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Diodes Incorporated
IC LINE DRIVER 14TSSOP
Lowest to $0.1258
ECAD model for PAM8100RRR
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.9946 $64.9298
32+ $4.0981 $131.1392
49+ $3.9701 $194.5349
68+ $3.8420 $261.2560
88+ $3.7139 $326.8232
117+ $3.3298 $389.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,563 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention