EN
  • EN
  • DE

SA572N

Part No SA572N
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 2CHAN GAIN 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 22 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-DIP
Win Source Part Number 100351-SA572N
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SA572N CAD Model

Description

The SA572N from ON Semiconductor is a versatile, high-performance programmable analog compandor integrated circuit designed to offer a dynamic range for various audio applications. This companding chip is engineered to provide noise reduction and improve signal-to-noise ratio, making it an ideal choice for professional and consumer audio systems.

Key Features

  • Programmable Dynamics Processor: The SA572N allows for precise control over the compression and expansion of audio signals, enabling customization to suit specific audio processing needs.
  • Low Distortion: With its low distortion characteristics, the SA572N ensures that the audio signal integrity is maintained, delivering high-fidelity sound quality.
  • Wide Dynamic Range: It offers an extensive dynamic range, which is essential for handling high-level audio signals without distortion or loss of clarity.
  • Flexible Operating Voltage: The device can operate over a wide range of supply voltages, making it compatible with various audio equipment designs.
  • Improved Signal-to-Noise Ratio: By compressing the audio signal during recording and expanding it during playback, the SA572N significantly improves the signal-to-noise ratio of the audio system.

Applications

The SA572N is well-suited for a range of audio applications, including:

  • Professional audio mixing and recording equipment
  • Consumer audio systems like hi-fi systems and home theaters
  • Wireless and wired communication devices
  • Automotive audio systems

Technical Specifications

The SA572N comes in a DIP-16 (Dual In-line Package) form factor, which is easy to integrate into existing circuit designs. It is designed to operate within an ambient temperature range of 0°C to 70°C, making it reliable for use in a variety of environments.

ON Semiconductor's commitment to quality ensures that the SA572N compandor IC is a reliable and efficient solution for advanced audio signal processing. With its programmability and excellent performance, it stands as a top choice for designers looking to enhance the audio quality of their systems.

You May Also Be Interested in

Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.4344
Texas Instruments
Lowest to $3.8651
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3386 $120.4740
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess