Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 187518-SA575DK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA575DK CAD Model

Description

The SA575DK from ON Semiconductor is a versatile and high-performance compandor integrated circuit, designed for use in a wide range of communication systems. This precision device is engineered to provide both dynamic range compression and expansion to enhance audio and signal processing in various applications.

Key Features

  • Low Voltage Operation: The SA575DK operates effectively at low voltages, making it suitable for battery-powered devices and portable applications.
  • Adjustable Compression and Expansion: Users can tailor the compression ratio and expansion capabilities to fit the needs of their specific application, providing great flexibility in signal management.
  • Low Noise: Designed with low noise in mind, the SA575DK ensures that the signal integrity is maintained, resulting in high-quality audio and data transmission.
  • High Precision: ON Semiconductor's commitment to quality means the SA575DK offers high precision in its companding functions, which is critical for maintaining the fidelity of the processed signal.

Applications

The SA575DK is ideal for a variety of applications where signal conditioning is necessary. This includes, but is not limited to:

  • Wireless and wired communication systems
  • Audio processing equipment
  • Professional and consumer audio systems
  • Telecommunication devices
  • Signal repeaters and enhancers

Technical Specifications

The SA575DK offers a robust set of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: 2.7V to 7V
  • Low Total Harmonic Distortion (THD)
  • Wide Dynamic Range
  • Internal Voltage Reference
  • Temperature Range: -40°C to +85°C

With the SA575DK, ON Semiconductor continues to deliver innovative solutions for signal processing challenges. Its combination of low voltage operation, precision, and flexibility make it an excellent choice for companding tasks in a multitude of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $4.9627
ECAD model for SA575DTBG
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $1.1048
ECAD model for SA572DR2
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147
ECAD model for NJM2520V-TE1
Texas Instruments
8-Channel HD Compatible Audio Processor with ASRC and PWM Output
Lowest to $6.3456
ECAD model for TAS5558DCA
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ECAD model for TLV320AC36CN
Texas Instruments
MPEG AUDIO DECODER V2.0 / Audio Channel
Lowest to $12.5296
ECAD model for TMS320AV7111GFN
Rohm Semiconductor
2-WIRE SERIAL INTERFACE LENS DRI / Audio Volume Control 1 Channel UCSP35L1
Lowest to $0.1945
ECAD model for BU64244GWZ-TR
ON Semiconductor
IC COMPANDOR DUAL GAIN 16-SOIC
Lowest to $1.2062
ECAD model for SA571DR2G
ON Semiconductor
High Reliability Communication Circuit / IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $2.4972
ECAD model for SA575DTBR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention