EN
  • EN
  • DE

TDE1707B

Part No TDE1707B
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 742493-TDE1707B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1707B CAD Model

Description

STMicroelectronics TDE1707B Intelligent Power Switch

The TDE1707B from STMicroelectronics is a versatile and robust Intelligent Power Switch (IPS) designed for driving inductive, resistive, or capacitive loads. This advanced power switch is particularly suitable for applications that require a high level of reliability and efficiency, such as automotive electronics, industrial control systems, and smart home automation.

Key Features

  • Integrated Overcurrent Protection: The device features built-in overcurrent detection and management, ensuring the protection of the power switch against excessive current draw that could potentially damage the circuit.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TDE1707B prevents overheating, enhancing the longevity of the device by shutting down the output when the junction temperature exceeds safe limits.
  • Open Load Detection: The ability to detect open load conditions in both on and off states allows for improved diagnostics and system reliability.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at optimal power levels, protecting the circuit from low voltage conditions that can lead to erratic operation or damage.

Applications

The TDE1707B is engineered to be a flexible solution for a wide range of applications. Its robust design makes it an ideal choice for:

  • Automotive electronics such as power windows and mirrors, wipers, and headlights
  • Industrial control systems including actuators, sensors, and small motors
  • Smart home devices like automated blinds, door locks, and lighting systems

Technical Specifications

The device boasts an impressive array of technical specifications that ensure reliable and efficient performance:

  • Operating Voltage Range: 8V to 35V
  • Continuous Load Current: up to 0.5A
  • Operating Temperature Range: -40°C to 150°C
  • Package: Standard 8-pin plastic DIP

The TDE1707B Intelligent Power Switch represents STMicroelectronics' commitment to providing advanced power management solutions that combine performance with reliability, making it an excellent choice for designers looking to enhance their systems with smart power distribution capabilities.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2656 $80.2656
2+ $77.7569 $155.5138
3+ $75.2483 $225.7449
4+ $72.7407 $290.9628
6+ $65.2159 $391.2954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess