Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 18V ~ 35V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Input Type Differential
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TDE189*C
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1266491-TDE1898CFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1898CFP CAD Model

Description

STMicroelectronics TDE1898CFP - High-Side Driver

The TDE1898CFP is a sophisticated high-side driver integrated circuit, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is pivotal in applications requiring efficient control of high current loads supplied by a low voltage power supply. The TDE1898CFP is particularly suited for driving inductive, resistive, or capacitive loads, making it a versatile choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Current Limitation: The device offers an embedded current limiting feature, which helps protect the system against overload conditions.
  • Thermal Shutdown: With an integrated thermal shutdown, the TDE1898CFP ensures protection against excessive temperature rise that could otherwise damage the component.
  • Open Ground Protection: The device is designed to remain off if the ground connection is accidentally disconnected, preventing unintended operation.
  • Diagnostic Functions: Equipped with diagnostic capabilities, the TDE1898CFP can provide feedback on the status of the load, such as open load detection, which can be essential for system monitoring and troubleshooting.
  • Fast Demagnetization of Inductive Loads: It is capable of handling the demagnetization of inductive loads quickly and efficiently, reducing stress on the system.

Applications

The TDE1898CFP's robust feature set makes it suitable for a variety of applications, including but not limited to:

  • Automotive applications such as driving lamps, fans, and heaters.
  • Industrial controls, including solenoid and valve drivers.
  • Programmable logic controllers (PLCs).
  • Consumer electronics where load switching is required.

Technical Specifications

STMicroelectronics has designed the TDE1898CFP with the following technical specifications:

  • Supply Voltage Range: 8 to 50 V
  • Output Current: Up to 0.5 A
  • RDS(on): Low on-resistance
  • Package: PENTAWATT package (Vertical)

In summary, the TDE1898CFP high-side driver from STMicroelectronics offers a high level of integration and protection features, making it an ideal solution for driving a wide range of high power loads with reliability and precision.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Microchip Technology
Single-Channel Power Distribution Switch Preliminary Information | IC DISTRIBUTION SW SGL 8-MSOP
Need more? Email Us
ECAD model for MIC2075-2BMM
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7500 $68.2500
6+ $18.6667 $112.0002
10+ $18.0834 $180.8340
13+ $17.5000 $227.5000
17+ $16.9167 $287.5839
23+ $15.1667 $348.8341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 995 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention