Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 10A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib, Ic 3V @ 40mA, 10A
Current - Collector Cutoff (Max) 2mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 5A, 4V
Power - Max 90W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 032182-TIP147T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP147T CAD Model

Description

The TIP147T is a silicon PNP Power Transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This power transistor is a high-power device that is part of the TIP series, known for their reliability and efficiency in power management applications. The TIP147T is encapsulated in a TO-220 package, which is widely used in commercial and industrial electronic devices due to its robust design and excellent thermal performance.

With a collector-emitter voltage (V<sub>CEO) of -100V and a collector current (I<sub>C) capability of up to -10A, the TIP147T is suited for a variety of power applications. The device can handle a significant amount of power with a maximum collector dissipation of 125W, making it an ideal choice for linear and switching applications.

The TIP147T features a complementing NPN partner, the TIP142T, allowing designers to implement push-pull or other configurations that require both PNP and NPN transistors. This makes it highly versatile for designing power amplifiers, regulators, and switching circuits that require high current and voltage handling capabilities.

Additionally, the TIP147T boasts a high DC current gain (h<sub>FE), which typically ranges from 1000 to 20000, providing efficient current amplification in the circuit. This high gain also helps in reducing the base drive requirements, thus simplifying the drive circuitry.

The device is equipped with an internal monolithic Darlington configuration, which includes a built-in base-emitter shunt resistor. This feature enhances the reliability of the transistor by improving its thermal stability and reducing susceptibility to thermal runaway.

In summary, the STMicroelectronics TIP147T PNP Power Transistor is a durable, high-performance component that offers designers a practical solution for demanding power applications. With its robust TO-220 package, high power handling, and complementary NPN pairing option, the TIP147T is a valuable addition to any power electronic system.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to €0.0154
ECAD model for MMBT4401Q
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to €0.0214
ECAD model for BCX70J,235
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to €0.0127
ECAD model for 2SA1576U3HZGT106Q
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to €0.2145
ECAD model for CMUT2907A TR PBFREE
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to €4.0246
ECAD model for MMST5551Q-7-F
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to €0.7401
ECAD model for BC856BQ
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €1.0762 €53.8095
120+ €0.8830 €105.9644
180+ €0.8554 €153.9774
250+ €0.8279 €206.9787
320+ €0.8002 €256.0697
430+ €0.7174 €308.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention