Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 10A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 3V @ 40mA 10A
Current - Collector Cutoff (Max) 2mA
DC Current Gain (hFE) (Min) @ Ic Vce 1000 @ 5A 4V
Power - Max 125W
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog NPN Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 092002-TIP142
Family Name TIP142
Introduction Date March 20, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP142 CAD Model

Description

The TIP142 is a silicon NPN Darlington power transistor designed and manufactured by STMicroelectronics. It is a robust and reliable component that is widely used in various electronic applications. The TIP142 is characterized by its high current gain and integrated anti-saturation circuit, making it an optimal solution for inductive loads where switching precision and efficiency are crucial.

With a collector-emitter voltage (V<sub>CEO) of 100V and collector current (I<sub>C) rating of up to 10A, the TIP142 is capable of handling high power applications with ease. Its high current gain is due to the Darlington configuration, which pairs two bipolar transistors in such a way that the current amplified by the first is amplified further by the second. This results in a high overall current gain, which is beneficial for applications requiring a high level of amplification.

The TIP142 is packaged in a TO-247 package, which is known for its excellent power dissipation capabilities. This allows the transistor to operate at higher temperatures and manage higher power levels without the risk of overheating. Additionally, the TO-247 package is designed for easy mounting on heat sinks, which further enhances its thermal performance.

This transistor is particularly suitable for linear and switching applications. It is commonly used in power regulators, DC-DC converters, motor control circuits, and audio amplifiers. Its ability to drive large loads makes it a preferred choice for designers in the field of power electronics.

STMicroelectronics provides comprehensive technical support for the TIP142, offering detailed datasheets, application notes, and design resources. This ensures that engineers can fully utilize the capabilities of the TIP142 in their designs and achieve the best possible performance in their applications.

In summary, the TIP142 from STMicroelectronics is a high-performance NPN Darlington power transistor that offers a combination of high voltage and current handling capabilities, excellent thermal performance, and a high current gain. Its robustness and reliability make it an excellent choice for demanding power applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to €0.2386
ECAD model for BC849B,215
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to €3.9943
ECAD model for ZX5T851GQTC
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to €0.7401
ECAD model for BC856BQ
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to €0.2145
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to €0.0204
ECAD model for BC807-25LVL
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to €0.0455
ECAD model for BCW70,215
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.6149 €46.1156
180+ €0.5045 €90.8173
280+ €0.4887 €136.8470
385+ €0.4730 €182.1163
500+ €0.4572 €228.6142
665+ €0.4099 €272.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention