EN
  • EN
  • DE
  • IT

TIP2955

Part No TIP2955
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 15A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 15A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib Ic 3V @ 3.3A 10A
Current - Collector Cutoff (Max) 700µA
DC Current Gain (hFE) (Min) @ Ic Vce 20 @ 4A 4V
Power - Max 90W
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog PNP Transistors
Win Source Part Number 092167-TIP2955
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP2955 CAD Model

Description

Product Overview: TIP2955 Power Transistor by STMicroelectronics

The TIP2955 is a silicon Epitaxial-Base Planar PNP transistor mounted in a TO-247 plastic package. It is designed by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. The TIP2955 is intended for use in power linear and switching applications, offering a robust and reliable solution for a wide range of electronic circuits.

Key Features

  • High Current Performance: With a collector current capability of up to -15 A, the TIP2955 is suitable for high-power applications.
  • High Voltage Tolerance: The transistor can handle up to -60 V across the collector-emitter junction, making it ideal for circuits that require a high breakdown voltage.
  • Low Saturation Voltage: This feature minimizes voltage drops and improves efficiency, which is particularly beneficial in power amplification and switching applications.
  • Complementary NPN Type: The TIP3055 is the complementary NPN transistor, allowing for the creation of complementary or push-pull configurations.

Applications

The versatile nature of the TIP2955 allows it to be used in a variety of applications, such as:

  • Power regulators and converters
  • Audio power amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The TIP2955 is no exception, with its robust construction ensuring long-term reliability. The device is also characterized by its low thermal resistance, which contributes to better stability and longevity under various operating conditions.

Environmental and Safety Compliance

In line with modern environmental standards, the TIP2955 adheres to RoHS (Restriction of Hazardous Substances) and is free from environmentally damaging substances. This commitment to environmental safety ensures that the TIP2955 is suitable for use in a wide range of consumer and industrial products while being mindful of ecological impact.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $14.6688
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8868 $57.6420
155+ $0.7277 $112.7935
240+ $0.7049 $169.1760
330+ $0.6822 $225.1260
425+ $0.6595 $280.2875
570+ $0.5912 $336.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess