The LS204CD from STMicroelectronics is a high-performance operational amplifier that is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications. This dual operational amplifier is known for its low-power consumption and high-speed operation, which is crucial for battery-powered and portable devices requiring long operational life without compromising performance.
Key Features
- Low Power Consumption: The LS204CD is designed to operate with minimal power, making it suitable for energy-sensitive applications.
- High Gain Bandwidth: This operational amplifier provides a high gain bandwidth product, ensuring that it can handle a wide range of frequencies with ease.
- Phase Compensation: It includes internal phase compensation, which allows for stable operation in a variety of circuit configurations.
- Dual Amplifier Design: The dual-channel design offers flexibility, allowing for the use in stereo audio applications or two separate signal processing paths within a single package.
Applications
The versatility of the LS204CD makes it suitable for a wide array of applications, including:
- Audio Processing Circuits
- Sensor Signal Conditioning
- Active Filters
- Analog to Digital Converters
- Industrial Control Systems
- Portable and Battery-powered Instruments
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±4V to ±18V
Input Offset Voltage
Typically 3 mV
Input Bias Current
Typically 30 nA
Common Mode Rejection Ratio (CMRR)
Typically 85 dB
Operating Temperature Range
-40°C to +105°C
With its robust design and reliable performance, the STMicroelectronics LS204CD operational amplifier is an excellent choice for designers looking for a dependable and efficient solution for their electronic designs.