EN
  • EN
  • DE

TL082AMN

Part No TL082AMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267987-TL082AMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL082AMN CAD Model

Description

STMicroelectronics TL082AMN Overview

The TL082AMN from STMicroelectronics is a high-performance JFET-input operational amplifier with an impressive bandwidth and slew rate. Designed to offer a fine balance between speed and power consumption, this device is ideal for a wide range of analog applications. Its low input bias and offset currents, coupled with a high input impedance, make the TL082AMN a great choice for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Wide Common-Mode and Differential Voltage Ranges: The TL082AMN can handle a wide range of operating conditions, making it highly versatile for various circuit configurations.
  • Low Input Bias and Offset Currents: These features ensure accurate signal amplification with minimal error, critical in precision applications.
  • Output Short-Circuit Protection: This built-in protection feature adds to the robustness of the device, safeguarding it against potential damage from output short circuits.
  • High Input Impedance: The JFET input stage of the TL082AMN provides a high impedance path, which is beneficial when interfacing with high-impedance sources.
  • Internal Frequency Compensation: This feature allows for stable operation as an amplifier without the need for external components.
  • Low Harmonic Distortion: The device is designed to produce low levels of harmonic distortion, making it suitable for audio applications and other sensitive signal processing tasks.
  • High Slew Rate: With a high slew rate, the TL082AMN can handle rapid changes in input signals, which is essential for high-speed amplifiers and fast signal processing circuits.

Applications

The TL082AMN is widely used in a variety of applications due to its flexibility and high-performance characteristics. It finds its place in:

  • Audio Pre-Amplification
  • Active Filters
  • Sample and Hold Circuits
  • Charge Amplifiers for Piezoelectric Sensors
  • Analog-to-Digital Converters (ADC) Interface
  • Signal Conditioning
  • Operational Amplifier Blocks in Integrated Circuits

With its dual operational amplifier configuration, the TL082AMN is packaged in a standard 8-pin DIP, making it easy to integrate into both prototyping and production environments. Whether for professional or hobbyist electronics projects, the TL082AMN stands out as a reliable and efficient choice for advanced analog processing.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Coilcraft
Lowest to $0.1042
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Panasonic
Lowest to $26.8133

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess