EN
  • EN
  • DE

TP13054B

Part No TP13054B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271669-TP13054B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP13054B CAD Model

Description

The TP13054B from Texas Instruments is a cutting-edge voltage level translator designed to provide seamless communication between devices operating at different voltage levels. This highly versatile chip is an essential component for modern mixed-voltage digital systems, where interfacing between low-voltage and high-voltage circuits is a common challenge.

Key Features:

  • Bidirectional Translation: The TP13054B supports bidirectional voltage translation without the need for a direction control signal, simplifying circuit design and reducing board space.
  • Wide Voltage Range: It operates over a broad voltage range, from 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, accommodating a variety of logic levels and system requirements.
  • Low On-State Resistance: The device features low on-state resistance, which ensures minimal signal distortion and power loss during level translation.
  • High-Speed Operation: Designed for high-speed operation, the TP13054B can handle data rates up to several megabits per second, making it suitable for high-performance applications.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications:

The TP13054B is ideal for a wide range of applications where voltage level translation is required, such as:

  • Multi-voltage system level translation
  • GPIO level translation
  • SPI, I2C, and other serial interface applications
  • Cell phones, PDAs, and other portable devices
  • Computers, servers, and networking equipment

With its compact surface-mount package, the TP13054B is easy to integrate into PCB designs, providing a reliable and efficient solution for mixed-voltage environments. Texas Instruments' commitment to quality ensures that the TP13054B meets the stringent requirements of the electronics industry, making it a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7575 $52.6050
33+ $3.0831 $101.7423
51+ $2.9868 $152.3268
70+ $2.8904 $202.3280
90+ $2.7941 $251.4690
120+ $2.5050 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess