EN
  • EN
  • DE

TL084ACDT

Part No TL084ACDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 032288-TL084ACDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL084ACDT CAD Model

Description

STMicroelectronics TL084ACDT Operational Amplifier

The TL084ACDT is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including audio amplification, active filters, and signal conditioning in both consumer and industrial markets.

Key Features

  • Low Input Bias and Offset Currents: The JFET input stage ensures low input bias and offset currents, which is ideal for applications requiring high input impedance and minimal distortion.
  • High Slew Rate: With a high slew rate of 16 V/μs, the TL084ACDT provides fast response times, making it excellent for fast signal amplification and high-frequency applications.
  • Wide Gain Bandwidth: The device offers a wide gain bandwidth of 3 MHz, allowing it to handle a broad range of frequencies without significant loss of signal fidelity.
  • Large Output Voltage Swing: The operational amplifier can swing its output voltage close to the supply rails, maximizing the dynamic range available in your circuit.
  • Low Power Consumption: The TL084ACDT is optimized for low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The flexibility and high-performance characteristics of the TL084ACDT make it suitable for various applications, including:

  • Audio Processing Circuits
  • Active Filters
  • Signal Conditioning
  • Analog to Digital Converters (ADC) Drivers
  • Sensor Arrays
  • Professional Audio Equipment

Package and Quality

The TL084ACDT comes in a compact SO-14 package, which is ideal for space-constrained applications. It is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide temperature range. STMicroelectronics is committed to high standards of quality, and the TL084ACDT is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're designing a sophisticated audio interface, a precise measurement system, or any other application requiring a reliable and high-quality operational amplifier, the TL084ACDT from STMicroelectronics is an excellent choice that combines performance, versatility, and cost-effectiveness.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4010 $50.1250
270+ $0.3752 $101.3040
415+ $0.3622 $150.3130
595+ $0.3364 $200.1580
775+ $0.3234 $250.6350
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,570 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess