Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±2.21%
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Style Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Manufacturer Package TO-92-3
Win Source Part Number 1268384-TL431IZT
Manufacturer Homepage www.st.com
Family Name TL431
Introduction Date November 09, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431IZT CAD Model

Description

The TL431IZT from STMicroelectronics is a three-terminal adjustable precision shunt regulator that offers excellent stability and regulation over a wide range of operating conditions. This versatile component is commonly used in various applications, including power supplies, battery chargers, and voltage monitoring circuits.

Key Features

  • Voltage Reference: The TL431IZT provides a reference voltage range from 2.495 V to 36 V, which can be set with external resistors. This allows for flexibility in design and the ability to use the device in a multitude of applications.
  • High Precision: This device boasts a typical output voltage tolerance of ±0.5%, ensuring high accuracy for sensitive circuits.
  • Low Operational Current: With an operational current range between 1 mA to 100 mA, the TL431IZT is suitable for low-power applications and helps to maintain energy efficiency.
  • Temperature Stability: Its excellent temperature stability, with a typical drift coefficient of 50 ppm/°C, ensures reliable performance across a wide temperature range.
  • Package: The TL431IZT comes in a TO-92 package, which is widely used and easy to handle in various circuit board layouts.

Applications

The TL431IZT is a versatile component that can be integrated into numerous electronic systems. Some of the common applications include:

  • Switching power supplies
  • Linear power supplies
  • Adjustable power supplies
  • On-board regulation
  • Charge controllers for batteries
  • Voltage monitoring

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TL431IZT is no exception. This shunt regulator is designed to meet the stringent requirements of industrial and consumer electronic products, ensuring long-term stability and performance.

Conclusion

Whether you're designing a new power supply or looking to improve an existing design, the TL431IZT adjustable precision shunt regulator is a reliable choice that combines flexibility, precision, and efficiency. Its wide voltage reference range, high accuracy, and temperature stability make it an ideal choice for designers seeking a high-performance voltage regulation solution.

You May Also Be Interested in

National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1032 $50.0520
1,185+ $0.0847 $100.3695
1,830+ $0.0821 $150.2430
2,520+ $0.0794 $200.0880
3,260+ $0.0768 $250.3680
4,365+ $0.0688 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 485 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention