You May Also Be Interested in

Lenovo
Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Need more? Email Us
ECAD model for LENOVO 4817TG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $15.2727
ECAD model for B50210B0IMLG
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $140.9790
ECAD model for 2170684-1
QLogic
Qlogic Single-Port 16GB FC HBA Adapter
Need more? Email Us
ECAD model for QLOGIC QLE2660 - Qlogic Single-Port 16GB FC HBA Adapter
TE Connectivity
732-0729-16
Lowest to $170.1147
ECAD model for 732-0729-16
Lenovo
ThinkSystem 2.5in PM1635a 800GB Mainstream SAS 12Gb Hot Swap SSD
Need more? Email Us
ECAD model for LENOVO 01GV822 - ThinkSystem 2.5in PM1635a 800GB Mainstream SAS 12Gb Hot Swap SSD
Lenovo
VMware View 5 Premier Bundle: 10 Pack, License
Need more? Email Us
ECAD model for LENOVO 4817UJ5 - VMware View 5 Premier Bundle: 10 Pack, License
Lenovo
73GB HDD
Need more? Email Us
ECAD model for LENOVO 26K5701 - 73GB HDD
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
ECAD model for RT78602

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention