EN
  • EN
  • DE

LENOVO 4817TG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)

Part No LENOVO 4817TG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1431044-LENOVO 4817TG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack)
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817TG5 - Upg: VMware vCenter SRM5 Std to Ent (25 VM Pack) CAD Model

Description

The LENOVO 4817TG5 is a strategically important upgrade for enterprises utilizing VMware solutions, specifically focused on transitioning from the Standard to the Enterprise version of VMware's vCenter Site Recovery Manager 5 (SRM) for a pack of 25 virtual machines (VMs). This upgrade represents a significant step forward in the organization’s disaster recovery and business continuity planning capabilities. VMware vCenter SRM enhances VMware's already robust virtualization platform by providing automated disaster recovery planning, testing, and execution, all tailored to protect critical IT services and applications. The Enterprise version of SRM builds on the Standard edition by introducing advanced features such as non-disruptive testing, automated failback, and enhanced scalability options. These additions are critical for large-scale environments where minimizing downtime and ensuring business continuity are paramount. Specifically, the upgrade allows organizations to orchestrate the recovery process across a broader array of scenarios and with more complex topologies, increasing confidence in the disaster recovery plan’s effectiveness. Key benefits of this upgrade include streamlined and automated recovery processes, which greatly reduce the time and expertise required to manage disaster recovery operations. Enhanced testing capabilities allow for more frequent and comprehensive testing of the disaster recovery plan without impacting production environments, ensuring preparedness for various scenarios. The upgrade also facilitates a centralized recovery plan management framework, simplifying the administration of multiple sites and recovery plans. For organizations with critical operations, the move to VMware vCenter SRM5 Enterprise with a 25 VM pack offers a compelling value proposition. It not only reinforces the resilience of the virtualized infrastructure but also enhances flexibility and control over recovery processes. Enterprises leveraging this upgrade can achieve significantly improved recovery time objectives (RTOs) and recovery point objectives (RPOs), essential metrics in maintaining business operations during unplanned outages or disasters. Lenovo’s offering in this space underscores their commitment to providing enterprise-grade solutions that bolster infrastructure reliability and operational efficiency.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess