Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer STMicroelectronics
Win Source Part Number 217713-TL7705CDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7705CDT CAD Model

Description

STMicroelectronics TL7705CDT Voltage Supervisor IC

The TL7705CDT from STMicroelectronics is a highly reliable supply voltage supervisor designed for use in a variety of microprocessor and digital systems. It provides the necessary protection against unpredictable events such as power failures and brownouts that can lead to system malfunctions and data loss. This integrated circuit ensures that the supply voltage remains within threshold limits, enhancing the overall stability and performance of electronic applications.

Key Features

  • Precision Voltage Monitoring: The TL7705CDT offers precise monitoring of the supply voltage, providing a guaranteed reset output at V<sub>IT- = 4.55V (typical).
  • Programmable Reset Delay: It includes an external capacitor that can be used to set the reset signal delay, allowing designers to customize the reset timing according to specific system requirements.
  • Low Power Consumption: With its low power consumption, the TL7705CDT is an ideal choice for power-sensitive applications, helping to minimize the overall energy usage of the system.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range of 0°C to 70°C, ensuring reliable performance across diverse environmental conditions.
  • Active Low Reset: The reset output is active low, which is a common configuration compatible with many microprocessors and digital systems.

Applications

The TL7705CDT is versatile and can be integrated into a broad spectrum of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-operated devices
  • Industrial control systems
  • Data communication equipment
  • Automotive electronics

Product Specifications

The TL7705CDT is available in an 8-pin SOIC package, making it compact and easy to integrate into PCB designs. It has a fixed sense threshold voltage that simplifies the design process, and it supports a supply voltage range typically from 4.5V to 18V. The device also features an active pull-up on the reset output, which allows for a quick recovery once the supply voltage returns to acceptable levels.

In summary, the TL7705CDT from STMicroelectronics is a robust voltage supervisor IC that offers precise voltage monitoring, programmable reset delay, and low power consumption, making it an excellent choice for ensuring system integrity and reliability in a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention