EN
  • EN
  • DE

TMMBTA42

Part No TMMBTA42
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 218444-TMMBTA42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMMBTA42 CAD Model

Description

The TMMBTA42 from STMicroelectronics is a high-performance, surface-mountable PNP bipolar junction transistor (BJT) that is designed to offer a blend of low power consumption and high efficiency, making it an ideal choice for a wide range of electronic applications. This transistor is part of STMicroelectronics' commitment to providing industry-leading semiconductor solutions that combine innovation with cost-effectiveness.

Key Features

  • Voltage and Current Ratings: The TMMBTA42 is capable of withstanding collector-emitter voltages up to -300V, with a collector current rating of -500mA, which makes it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 225mW, this transistor can handle moderate power levels, making it suitable for amplification and switching applications.
  • High Gain Bandwidth Product: It offers a transition frequency of 50MHz, providing a good balance between speed and power for a variety of circuit designs.
  • Package: The TMMBTA42 comes in a compact SOT-23 package, which is widely used in the industry and is ideal for automated assembly processes, saving space on the PCB without sacrificing performance.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity, even under conditions of elevated temperature.

Applications

The versatility of the TMMBTA42 allows it to be used in numerous applications, including but not limited to:

  • Power Management Circuits
  • Signal Amplification
  • Switching Applications
  • Linear Amplification Stages
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

STMicroelectronics ensures that all their products, including the TMMBTA42, meet the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes during manufacturing, ensuring that customers receive only the best components for their electronic projects.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess