EN
  • EN
  • DE
  • IT

L6207PD

Part No L6207PD
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors, Voltage Regulators
Load Type Inductive
Technology DMOS
Rds On (Typ) 300 mOhm
Channel Output Current 2.8A
Current - Peak Output 5.6A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 038362-L6207PD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6207PD CAD Model

Description

Introducing the L6207PD Dual Full-Bridge Driver

The L6207PD from STMicroelectronics is an advanced dual full-bridge driver designed to drive bipolar stepper motors, DC motors, and other inductive loads that require high-current driving capabilities. This highly integrated device is an excellent solution for applications requiring low power consumption and high efficiency, such as office automation, industrial control systems, and robotics.

Key Features

  • Operating Voltage Range: The L6207PD operates within a voltage range of 8 to 52 V, making it suitable for a wide array of applications that require varying power levels.
  • High Output Current: It can deliver up to 1 A per channel (2.8 A peak) without the need for an external heat sink, thanks to its PowerSO36 package with exposed pad (slug).
  • Low RDS(on): The device features low RDS(on) of typically 0.3 Ω, which helps to reduce power dissipation and improve overall efficiency.
  • Integrated Protection Features: The L6207PD includes a range of protection features such as non-dissipative overcurrent protection, thermal shutdown, and cross conduction protection, ensuring the safety and reliability of your applications.
  • Full Bridge Outputs: Its full bridge outputs are capable of 1/2, 1/4, 1/8 micro stepping control, offering precision and smoothness in motor operations.

Applications

The versatility of the L6207PD makes it an ideal choice for a variety of applications. It can be used to drive:

  • Bipolar stepper motors in full, half, quarter, and eighth step modes.
  • DC motors with advanced current control.
  • Other inductive loads requiring high-efficiency current control.

Design Support

STMicroelectronics provides comprehensive design support for the L6207PD, including detailed datasheets, application notes, and evaluation boards. This support helps designers to quickly integrate the L6207PD into their projects and to optimize the driver's performance for their specific applications.

With its robust design, integrated protections, and high current capabilities, the L6207PD is a powerful and reliable solution for driving inductive loads in your next project.

You May Also Be Interested in

Renesas Electronics America
ISL99227FRZ-TR5798
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 30A TO263-7 / Half Bridge Driver DC Motors, General Purpose DMOS PG-TO263-7-1
Lowest to $2.4253
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 250V 20A PQFN / Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Lowest to $5.2391
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34TQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Toshiba Semiconductor and Storage
INVERTER/3 HALF BRIDGE MOSFETS W / Half Bridge (3) Driver General Purpose 36-VQFN (5x5)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 7A 36QFN
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.1471

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5973 $57.9865
12+ $9.5157 $114.1884
19+ $9.2184 $175.1496
26+ $8.9210 $231.9460
33+ $8.6237 $284.5821
44+ $7.7316 $340.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess