Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840787-TNY612RG
Ultra Librarian 3D Model Ultra Librarian TNY612RG CAD Model

Description

The TNY612RG from STMicroelectronics is a highly efficient, low-power off-line switcher IC that combines a high-voltage power MOSFET with a power supply controller in one compact package. This integrated circuit is part of the TinySwitch-III series, renowned for its ability to deliver robust and reliable power solutions in a wide variety of applications.

Key Features

  • Energy-Efficient Design: The TNY612RG is designed for high efficiency across a wide range of load conditions, significantly reducing energy consumption and lowering operational costs.
  • Enhanced Safety Features: It includes multiple protection features such as auto-restart for short-circuit and open-loop protection, thermal shutdown with hysteresis, and overvoltage protection, ensuring safe operation under abnormal conditions.
  • Wide Operating Range: This IC operates over a wide input voltage range, accommodating various global voltage standards and making it versatile for international product designs.
  • Flexibility in Design: The TNY612RG supports a flexible design that can be used in both flyback and buck converter configurations, catering to a broad spectrum of power supply applications.
  • Compact Footprint: The small form factor of the TNY612RG enables designers to reduce the size of their power supplies, which is critical for space-constrained applications.

Applications

STMicroelectronics' TNY612RG is ideal for a range of applications, including:

  • Standby and auxiliary power supplies
  • Home appliances
  • Office equipment
  • Industrial systems
  • Consumer electronics

Technical Specifications

  • Output Power: Up to 20 W in open frame design
  • Input Voltage: 85 to 265 VAC
  • Switching Frequency: 132 kHz
  • Package: SMD-8C

The TNY612RG is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the evolving needs of modern electronics. With its combination of performance, efficiency, and reliability, the TNY612RG is an excellent choice for designers looking to create compact, energy-saving power supplies without compromising on quality or functionality.

You May Also Be Interested in

Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Bourns Inc.
KIT INDUCTOR CHIP SMD
Lowest to $73.1168
ECAD model for CS160808-LAB1
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention