Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Product Status Active
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 12 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number TS110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376671-TS110-8A1-AP
Ultra Librarian 3D Model Ultra Librarian TS110-8A1-AP CAD Model

Description

The TS110-8A1-AP is a cutting-edge semiconductor device produced by STMicroelectronics, a global leader in the design and manufacturing of electronic components. This product is part of the TS110 series, known for its reliability and performance in a wide range of applications.

Key Features

  • High Precision: The TS110-8A1-AP offers exceptional precision, which is crucial for applications requiring accurate signal processing and control.
  • Durability: Built to withstand harsh conditions, this product is suitable for use in industrial environments where reliability is paramount.
  • Energy Efficiency: Designed with power conservation in mind, it operates efficiently, minimizing energy consumption and heat generation.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising performance.

Applications

The TS110-8A1-AP is versatile and can be used in a variety of sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical equipment

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature -40°C to +125°C Supply Voltage Varies with application Output Type Configurable

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The TS110-8A1-AP complies with various industry regulations, ensuring compatibility and safety for users worldwide.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical guides, and application notes, to facilitate the integration of the TS110-8A1-AP into their projects. STMicroelectronics also provides dedicated customer support to address any technical inquiries or challenges.

You May Also Be Interested in

WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to $0.2200
ECAD model for CMPS5062 TR
Bourns Inc.
DIODE RECTIFIER 600V 12A TO220 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9640
ECAD model for TIC126M-S
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9531 $52.4205
130+ $0.7820 $101.6600
200+ $0.7576 $151.5200
275+ $0.7331 $201.6025
355+ $0.7087 $251.5885
475+ $0.6354 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention