Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 061670-PIC12F1501-E/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-E/SN CAD Model

Description

Microchip Technology's PIC12F1501-E/SN Microcontroller

The PIC12F1501-E/SN is a versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This compact, 8-bit MCU is part of the PIC12 family of microcontrollers, which are well-known for their ease of use, low power consumption, and robust feature set.

Encased in a small 8-pin SOIC package, the PIC12F1501-E/SN is an ideal choice for space-constrained applications. Despite its diminutive size, it packs a punch with a rich set of peripherals and features that empower designers and engineers to create efficient and innovative solutions.

Core Features:

  • CPU: The PIC12F1501-E/SN is built around a high-performance RISC CPU with a 16 MHz internal oscillator, providing the computational power necessary for handling complex tasks and algorithms.
  • Memory: It comes with 1.75 KB of flash memory for program storage and 128 bytes of RAM for data processing, ensuring ample space for small to medium-sized applications.
  • I/O Pins: This MCU offers 6 general-purpose I/O pins that support various configurations, allowing for flexible connection to peripherals and other circuit components.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 4 channels enables the microcontroller to interface with analog sensors and devices, making it perfect for data acquisition systems.
  • Communication: It supports I2C, SPI, and UART serial communication protocols, providing versatile options for connecting to other microcontrollers, sensors, and communication modules.
  • Timers and PWM: With multiple timers, including a 16-bit timer, and PWM modules, the PIC12F1501-E/SN can manage time-related tasks and control actuators with precision.
  • Power Management: The device features multiple power-saving modes, which are crucial for battery-powered or energy-sensitive applications, ensuring efficient power usage.

Applications:

The PIC12F1501-E/SN is suitable for a diverse range of applications, such as consumer electronics, automation systems, automotive components, and IoT devices. Its small footprint, combined with its powerful features, makes it an excellent choice for designs where space and power efficiency are critical.

Overall, the PIC12F1501-E/SN from Microchip Technology represents a reliable and capable solution for developers looking to incorporate a robust microcontroller into their designs without compromising on performance or functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1385 $51.2325
110+ $0.9342 $102.7620
170+ $0.9050 $153.8500
230+ $0.8758 $201.4340
300+ $0.8466 $253.9800
400+ $0.7590 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,010 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention