Products specifications

Manufacturer Realtek
Win Source Part Number 302582-RTL8211BL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211BL CAD Model

Description

The Realtek RTL8211BL is a single-chip Gigabit Ethernet transceiver designed for applications requiring high-speed network connectivity. It supports 1000BASE-T, 100BASE-TX, and 10BASE-T standards, ensuring compatibility with a wide range of network devices. This transceiver is commonly used in network interface cards, routers, switches, and embedded systems.

Applications:

  • Network Interface Cards (NICs): Enables Gigabit Ethernet connectivity for desktops, laptops, and servers.
  • Routers: Provides high-speed LAN ports for home and business routers.
  • Switches: Implemented in Gigabit Ethernet switches to facilitate high-bandwidth data transfer.
  • Embedded Systems: Used in embedded devices requiring Gigabit Ethernet, such as industrial controllers and network appliances.
  • Media Converters: Bridges different Ethernet media types at Gigabit speeds.

Features:

  • 10/100/1000Mbps Support: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards for broad compatibility.
  • IEEE 802.3ab Compliance: Adheres to the IEEE 802.3ab standard for Gigabit Ethernet over copper.
  • Auto-Negotiation: Automatically configures the link speed and duplex mode for optimal performance.
  • Auto MDI/MDIX: Automatically detects and corrects cable polarity, simplifying network installation.
  • Integrated DSP: Includes a Digital Signal Processor (DSP) for improved signal quality and noise reduction.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.
  • Advanced Power Management: Supports power-saving modes to minimize energy usage during idle periods.
  • MII/GMII/RGMII Interface: Offers flexible interface options for connecting to various MAC controllers.

Benefits:

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for demanding network applications.
  • Enhanced Signal Integrity: Integrated DSP improves signal quality and reduces noise for reliable data transfer.
  • Simplified Network Setup: Auto-negotiation and Auto MDI/MDIX streamline network configuration.
  • Energy Efficiency: Low power consumption and advanced power management contribute to energy savings.
  • Flexible Integration: MII/GMII/RGMII interface allows for easy integration with different MAC controllers.

The Realtek RTL8211BL offers a combination of high performance, energy efficiency, and ease of use. Its integrated DSP enhances signal integrity, while auto-negotiation and Auto MDI/MDIX simplify network configuration. The RTL8211BL's low power consumption and advanced power management features make it well-suited for energy-sensitive applications. The 'L' likely denotes a specific low-power or lead-free variant. It typically operates at 3.3V and is available in various package options.

You May Also Be Interested in

ELAN Microelectronics
Need more? Email Us
ECAD model for Q8153S-FX001NJ
Broadcom Limited
Need more? Email Us
ECAD model for QDSC-A000
Intel
Need more? Email Us
ECAD model for QD27512-25
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0870-500
Qualcomm
Lowest to $70.6991
ECAD model for QCA6234XH-3M2D
Infineon Technologies
Need more? Email Us
ECAD model for Q67040-S4343
Broadcom Limited
Lowest to $1.7517
ECAD model for QCPL-034H-500E
Qualcomm
Lowest to $23.6364
ECAD model for QCA9557-AT4A
Qualcomm
Lowest to $3.2909
ECAD model for QFE-1100-0-28BWLNSP-HR-01-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6376 $65.4768
44+ $2.9856 $131.3664
68+ $2.8925 $196.6900
93+ $2.7981 $260.2233
120+ $2.7049 $324.5880
160+ $2.4255 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention