EN
  • EN
  • DE

TS1874AIN

Part No TS1874AIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V input/output rail-to-rail Low power operational amplifiers | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.8MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Supply Current 500μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number TS187*
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274180-TS1874AIN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1874AIN CAD Model

Description

The TS1874AIN is a cutting-edge operational amplifier (op-amp) manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. The TS1874AIN is part of STMicroelectronics' TS18xx series of operational amplifiers, which are designed to offer a balance of power efficiency and accuracy, making them suitable for a wide range of applications.

Key Features

  • Low Power Consumption: The TS1874AIN is optimized for low-voltage operations, ensuring minimal power usage without sacrificing performance, which is crucial for battery-powered devices.
  • High Precision: With a design focused on stability and accuracy, this op-amp provides precise signal amplification, making it ideal for sensitive applications such as sensor interfaces and analog processing.
  • Rail-to-Rail Output: The device can swing its output voltage very close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Bandwidth: It offers a wide bandwidth, allowing it to handle a broad range of frequencies, which is beneficial for audio processing, data acquisition, and other signal-intensive tasks.

Applications

The versatility of the TS1874AIN makes it an excellent choice for numerous applications, including:

  • Portable and battery-powered instruments
  • Analog signal conditioning
  • Audio electronics
  • Data acquisition systems
  • Active filters
  • Medical instrumentation

Technical Specifications

The TS1874AIN boasts a range of technical specifications that cater to demanding requirements:

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Supply Current: 500µA (typical)
  • Gain Bandwidth Product: 1MHz
  • Output Short-circuit Protection
  • Extended Temperature Range: -40°C to 85°C
  • Package: DIP-14 (Dual In-line Package)

Whether you're designing a sophisticated audio interface or a power-sensitive portable device, the TS1874AIN operational amplifier from STMicroelectronics offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess