EN
  • EN
  • DE

TS27L2C

Part No TS27L2C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PRECISION VERY LOW POWER CMOS DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274222-TS27L2C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS27L2C CAD Model

Description

The TS27L2C from STMicroelectronics is a high-precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This dual operational amplifier is particularly designed for those seeking low-voltage operation, low power consumption, and high accuracy in their circuit designs.

Key Features

  • Low Power Consumption: The TS27L2C is optimized for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Low-Voltage Operation: With the ability to operate at voltages as low as 3V, this op-amp is well-suited for applications that require operation under constrained voltage conditions.
  • High Precision: Precision is at the heart of the TS27L2C, offering excellent stability and accuracy for applications that demand high-performance measurements.
  • Input Offset Voltage: The device boasts a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Stable with Capacitive Loads: The TS27L2C is designed to be stable even when driving capacitive loads, which is essential for applications involving analog filters or integrators.

Applications

The operational amplifier's versatility makes it an excellent choice for a variety of applications, including:

  • Portable devices
  • Analog signal conditioning
  • Sensors and transducers interfacing
  • Battery-powered and energy-efficient systems
  • Data acquisition systems

Product Specifications

Parameter Value Supply Voltage Range 3V to 16V Number of Channels 2 Input Offset Voltage Typically 0.5mV Package DIP, SO

Overall, the TS27L2C operational amplifier from STMicroelectronics is an exceptional component for designers who prioritize precision, power efficiency, and reliable performance in their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3962 $116.8790
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
805+ $0.3592 $289.1560
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess