Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 1.235V
Maximum Output Voltage 36V
Output Current 1.5A
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSOP
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1134718-A5973AD
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name A5973AD
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian A5973AD CAD Model

Description

STMicroelectronics Product A5973AD Overview

The A5973AD from STMicroelectronics is a highly efficient, monolithic synchronous step-down regulator offering a compact solution designed for a wide range of applications. This integrated circuit is capable of delivering up to 1.5 A of continuous output current with an input voltage range of 4.5 V to 28 V, making it suitable for use in industrial, automotive, and consumer applications where reliability and efficiency are critical.

Key Features

  • Wide Input Voltage Range: 4.5 V to 28 V, accommodating various power supply requirements.
  • Output Current Capability: Up to 1.5 A of continuous output current.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at low output voltages.
  • Adjustable Output Voltage: Output voltage can be set from 0.6 V to the input voltage, providing flexibility across different applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Frequency Synchronization: Via an external clock, minimizing electromagnetic interference (EMI).
  • Current Mode Operation: Provides fast transient response and excellent loop stability.

Applications

The versatility of the A5973AD makes it an ideal choice for a multitude of applications, including:

  • Consumer Electronics
  • Networking Systems
  • Industrial Power Systems
  • Automotive Electronics
  • Point of Load Conversions

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the A5973AD is no exception. This device is built to meet high standards, ensuring performance and durability across a range of environmental conditions. With built-in safety features such as under-voltage lockout, over-current, and thermal shutdown, the A5973AD is designed to provide reliable operation year after year.

For more detailed information, including datasheets, technical documentation, and support, please visit the STMicroelectronics official website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

National Semiconductor (TI)
Regulated 90mA Buck-Boost Switched Capacitor DC/DC Converter
Lowest to $20.8167
ECAD model for LM3354MM-5.0
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1223
ECAD model for MIC2251-1YD5
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML
Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML
Micrel
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
Lowest to $3.2374
ECAD model for MIC33030-4YHJ
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
ECAD model for MAX619CPA+
Vishay
3-W High-Voltage Switchmode Regulator
Need more? Email Us
ECAD model for SI9100DJ02
Semtech Corporation
3A EcoSpeedTM Synchronous Step-Down Regulator with Automatic Power Save
Lowest to $3.6234
ECAD model for SC173A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,810 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention