Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.04V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 10μA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS27*2
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 716824-TS27L2CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS27L2CD CAD Model

Description

The TS27L2CD from STMicroelectronics is a high-precision operational amplifier that offers an optimal balance of performance features. Designed for a wide range of applications, this op-amp is particularly well-suited for high-accuracy circuits such as sensor interfaces, analog filters, and many other circuits requiring a high level of precision and low power consumption.

Key Features

  • Low Power Consumption: The TS27L2CD is designed to operate with a low supply current, making it ideal for battery-powered devices and energy-saving applications.
  • High Precision: With its low input offset voltage and drift, this op-amp ensures accurate signal amplification, critical for precision analog processing.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from 3V to 16V, allowing for flexibility in various circuit designs.
  • Input and Output Rail-to-Rail: The device features rail-to-rail input and output, which maximizes the dynamic range in low supply voltage applications.
  • Stable with Capacitive Loads: The op-amp is designed to be stable even with capacitive loads, which is essential for reliable performance in feedback and buffering applications.
  • Low Noise Level: Its low noise characteristics make it suitable for audio and instrumentation applications where maintaining signal integrity is crucial.

Applications

The versatility of the TS27L2CD makes it a perfect choice for a variety of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Analog Filters
  • Battery-Powered Instruments
  • Medical Instrumentation
  • Industrial Control Systems

Package and Quality

The TS27L2CD is available in a standard SO-8 package, which is suitable for surface mount technology (SMT). The product is manufactured to meet the high-quality standards expected from STMicroelectronics, ensuring reliability and performance consistency.

Conclusion

In summary, the TS27L2CD operational amplifier from STMicroelectronics is a robust, precise, and energy-efficient solution for a broad array of applications. Its high precision, coupled with low power consumption and wide supply voltage range, makes it an excellent choice for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Renesas Electronics America
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Lowest to $1.5425
ECAD model for ICL7612DCPA
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Maxim Integrated
Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 2 CIRCUIT 8UMAX
Lowest to $6.5000
ECAD model for MAX4377FAUA
Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention