EN
  • EN
  • DE

TS3021AILT

Part No TS3021AILT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT23-5 / Comparator Single R-R I/P 5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Number of Elements 1
Output Type Push-Pull
Dual Supply Voltage (±) 1.8 V ~ 5 V
Voltage - Input Offset (Maximum) 6mV @ 5V
Current - Input Bias (Maximum) 0.16μA @ 5V
Maximum Quiescent Current 90μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Maximum) 105ns
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 793594-TS3021AILT
Popularity Medium
Supply and Demand Status Limited
Family Name TS3021A
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TS3021AILT CAD Model

Description

        

The TS3021AILT is a high-performance, precision operational amplifier from the reputable semiconductor manufacturer, STMicroelectronics. This op-amp is designed to meet a broad range of applications, offering a perfect balance between speed and power consumption, making it an ideal choice for an array of electronic circuits.

    

Key Features

    
            
  • Low Power Consumption: The TS3021AILT is optimized for low-voltage operations and exhibits minimal power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  •         
  • High Precision: With its excellent accuracy and stability, this operational amplifier ensures high-precision signal amplification, which is crucial for sensitive instrumentation and measurement equipment.
  •         
  • Wide Bandwidth: It boasts a wide bandwidth that allows for fast signal processing, which is beneficial in communication systems, audio electronics, and other applications requiring quick response times.
  •         
  • Low Offset Voltage: The device features a low input offset voltage, which reduces error and improves overall system performance.
  •         
  • Rail-to-Rail Output: The TS3021AILT can output voltages very close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems.
  •     
    

Applications

    

The versatility of the TS3021AILT makes it well-suited for a variety of applications including:

    
            
  • Sensor interfaces
  •         
  • Portable and battery-powered instruments
  •         
  • Medical devices
  •         
  • Analog filters
  •         
  • Data acquisition systems
  •     
    

Technical Specifications

    

Some of the technical specifications of the TS3021AILT include:

    
            
  • Supply Voltage Range: Typically from 2.7V to 5.5V
  •         
  • Operating Temperature Range: -40°C to +125°C
  •         
  • Packaging: The device comes in a compact, 5-lead SOT23-5 package, which is suitable for space-constrained applications.
  •     
    

With its robust design and comprehensive features, the TS3021AILT operational amplifier from STMicroelectronics is a reliable and efficient solution for enhancing the performance of a wide range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
Lowest to $1.5246
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4323 $51.0783
51+ $1.9957 $101.7807
78+ $1.9334 $150.8052
107+ $1.8710 $200.1970
139+ $1.8086 $251.3954
186+ $1.6216 $301.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess