EN
  • EN
  • DE

MAX912ESE+

Part No MAX912ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Supply Voltage - Operating 5 V to 10 V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071618-MAX912ESE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX912ESE+ CAD Model

Description

The MAX912ESE+ is a high-speed, low-power, single-supply comparator with differential inputs and an output latch. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is designed for a variety of applications that require fast response times and minimal power consumption.

The device operates from a single +5V supply or dual ±5V supplies. Its input voltage range extends from the negative supply rail to within 1.5V of the positive supply, making it highly versatile for systems with a wide range of signal levels. The MAX912ESE+ boasts a propagation delay of just 8ns, ensuring swift and accurate signal comparison for critical timing applications.

With a low supply current of just 4.5mA, the MAX912ESE+ is an excellent choice for battery-powered and portable devices where power efficiency is crucial. This comparator also features a latch function that allows the output state to be held, providing additional flexibility in timing-sensitive applications.

The MAX912ESE+ comes in a 16-pin narrow SO package, which is suitable for space-constrained designs. Its operating temperature range of -40°C to +85°C guarantees reliable performance across a broad spectrum of environmental conditions, making it suitable for industrial, automotive, and consumer electronics markets.

Key features of the MAX912ESE+ include:

  • Single +5V or Dual ±5V Supply Operation
  • Differential Inputs
  • Low Power Consumption: 4.5mA Supply Current
  • Fast 8ns Propagation Delay
  • Output Latch Function
  • Extended Input Voltage Range
  • Industrial Temperature Range: -40°C to +85°C
  • 16-Pin Narrow SO Package

Whether used in data acquisition systems, communication devices, or high-speed instrumentation, the MAX912ESE+ offers a blend of speed, power efficiency, and precision that is difficult to match. Its robust design and operational flexibility make it a go-to component for engineers looking to optimize their electronic designs for performance and power.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $7.0051
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess