Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer STMicroelectronics
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 27µVp-p
Voltage - Input 1.8V ~ 5.5V
Current - Supply 10µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFQFN
Supplier Device Package 8-QFN (1.5x1.5)
Base Product Number TS3312
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17816-6,497-17816-2,497-17816-1
Standard Package 3,000
Win Source Part Number 1320473-TS3312AQPR
Ultra Librarian 3D Model Ultra Librarian TS3312AQPR CAD Model

Description

The TS3312AQPR, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge, highly integrated device designed for precision in various applications. This product stands out for its exceptional performance and reliability, which are hallmarks of STMicroelectronics' commitment to quality and innovation.

Key Features

  • High Precision: The TS3312AQPR is engineered for accuracy, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the TS3312AQPR maintains its performance over a wide range of temperatures and operating conditions.
  • Compact Size: Its small footprint allows for seamless integration into space-constrained designs without compromising functionality.

Applications

The versatility of the TS3312AQPR makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Portable and wearable devices
  • Medical monitoring equipment
  • Energy management systems

Technical Specifications

The TS3312AQPR boasts a comprehensive set of technical specifications designed to meet the demands of modern electronic systems:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Output Type: [Insert output type, e.g., digital, analog]
  • Package Type: [Insert package type, e.g., QFP, SOIC]

For designers and engineers looking for a reliable and precise component, the TS3312AQPR from STMicroelectronics offers an excellent solution that combines performance with long-term durability. Its adaptability to various applications makes it a go-to component for those seeking to enhance their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to €5.4707
ECAD model for ADR291GRU
ON Semiconductor
Precision Analog Voltage References
Lowest to €6.6337
ECAD model for CAT8900B102TBGT3
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to €0.8502
ECAD model for TS824ILT-1.2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Lowest to €5.7859
ECAD model for LM4050AEM3X-2.5
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to €2.9602
ECAD model for LM4120IM5-2.0
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to €63.6321
ECAD model for AD2702JD
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to €0.2783
ECAD model for TS3431ILT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.4166 €49.5823
80+ €1.1624 €92.9894
125+ €1.1260 €140.7555
170+ €1.0897 €185.2524
220+ €1.0534 €231.7471
290+ €0.9444 €273.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,899 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention