Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576953-CD4040BF3A
Ultra Librarian 3D Model Ultra Librarian CD4040BF3A CAD Model

Description

Product Overview: CD4040BF3A

The CD4040BF3A is a high-quality integrated circuit (IC) produced by Texas Instruments, a global leader in semiconductor design and manufacturing. This IC is a 12-stage ripple-carry binary counter/divider, which belongs to a family of CMOS logic integrated circuits. It is designed to provide a range of counting and frequency division functionalities in a wide array of electronic applications.

Key Features

  • Counting Sequence: The CD4040BF3A is capable of counting up to 4096 (2<sup>12) with a 12-stage ripple-carry configuration. This feature makes it suitable for a variety of sequential operations.
  • Wide Operating Voltage: This IC operates over a wide voltage range from 3V to 18V, ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Fan-out: It has a high fan-out of 10 LSTTL loads, which allows it to drive multiple inputs without the need for additional buffering.
  • Medium Speed Operation: The CD4040BF3A operates at medium speeds, with typical clock frequency ranging from 12MHz (at V<sub>DD = 5V) to 1.5MHz (at V<sub>DD = 15V).
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications

The CD4040BF3A is versatile and can be used in a variety of settings, including:

  • Frequency dividers
  • Time-delay circuits
  • Counter implementations in digital clocks, timers, and counters
  • Sequential state machines
  • General-purpose logic operations

Quality and Reliability

Texas Instruments ensures that the CD4040BF3A meets the highest standards of quality and reliability. The IC is rigorously tested and comes with the assurance of Texas Instruments' commitment to excellence. It's designed to perform consistently over its operational lifespan, making it a trusted choice for both commercial and industrial applications.

With its robust feature set and Texas Instruments' reputation for high-quality products, the CD4040BF3A is an excellent choice for designers and engineers looking for a reliable and versatile binary counter/divider solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74HCT191E
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to €1.4682
ECAD model for CY74FCT163CTQCTG4
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to €1.7791
ECAD model for MC14521BDG
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €39.8786 €79.7572
3+ €32.7208 €98.1625
5+ €31.6983 €158.4916
6+ €30.6758 €184.0548
8+ €29.6533 €237.2262
11+ €26.5857 €292.4429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 625 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention