EN
  • EN
  • DE
  • IT

TS3325AMR

Part No TS3325AMR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MicroPower high precision series voltage reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468627-TS3325AMR
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 57µVp-p
Voltage - Input 1.8 V ~ 5.5 V
Current - Supply 10µA
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Ultra Librarian 3D Model Ultra Librarian TS3325AMR CAD Model

Description

The TS3325AMR is a MicroPower high-precision series voltage reference component developed by STMicroelectronics. It is designed to provide a precise reference voltage for analog and digital circuits, ensuring the accuracy and stability of system operations. This component is optimized for low power consumption, making it particularly suitable for battery-operated and portable devices where power efficiency is crucial. Featured with a high precision voltage output, the TS3325AMR is instrumental in applications requiring stringent voltage accuracy such as data converters, portable instruments, and power supply monitoring. Packaged in a compact format, it offers an ideal solution for space-constrained applications. The TS3325AMR is distinguished by its ability to maintain stable performance over a wide range of operating temperatures and conditions, ensuring reliability and consistency in various environmental conditions. Furthermore, its low dropout characteristic and excellent transient response make it a versatile component in improving system performance and power efficiency across a broad spectrum of electronic devices.

You May Also Be Interested in

Intel
Chipset Q87
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Amd
64M Flash
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7542 $52.3298
45+ $2.2599 $101.6955
69+ $2.1893 $151.0617
95+ $2.1187 $201.2765
123+ $2.0480 $251.9040
164+ $1.8362 $301.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess