EN
  • EN
  • DE

TS332IST

Part No TS332IST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R DUAL 8MSOP / Comparator Dual R-R I/P ±2.5V/5V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 1.6 V ~ 5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.04μA @ 5V
Current - Output (Typ) 93mA @ 5V
Maximum Quiescent Current 26μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Maximum) 720ns
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MiniSO
Win Source Part Number 798428-TS332IST
Popularity Medium
Supply and Demand Status Balance
Family Name TS332
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS332IST CAD Model

Description

The TS332IST is a precision operational amplifier from STMicroelectronics, designed to meet the needs of a wide range of electronic applications. This op-amp is characterized by its low power consumption, high accuracy, and stability over temperature and time, making it an ideal choice for battery-powered devices and precision instrumentation.

Key Features

  • Low Voltage Operation: The TS332IST is capable of operating at low voltages, making it suitable for portable and battery-operated devices where power efficiency is critical.
  • High Precision: With its precision design, the TS332IST offers excellent accuracy, which is vital for applications requiring precise signal amplification.
  • Low Power Consumption: The device has been optimized for low power consumption, which helps in extending the battery life of portable devices.
  • Wide Temperature Range: The TS332IST is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.
  • Stable Performance: The operational amplifier provides stable performance over time, which is crucial for maintaining the accuracy of long-term measurements and processes.

Applications

The TS332IST is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Precision instrumentation
  • Analog signal conditioning
  • Data acquisition systems
  • Control systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS332IST is no exception. The product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With the TS332IST, designers and engineers can be confident in the performance and longevity of their electronic systems.

For more detailed specifications and application notes, or to request samples or pricing information, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8525 $64.8375
80+ $1.5201 $121.6080
120+ $1.4725 $176.7000
165+ $1.4250 $235.1250
210+ $1.3776 $289.2960
285+ $1.2351 $352.0035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess