Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number TS339
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274259-TS339CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS339CD CAD Model

Description

The TS339CD is a cutting-edge, low-power quad comparator produced by STMicroelectronics, a leader in semiconductor solutions. Designed to operate over a wide range of power supplies, this comparator is ideal for battery-operated devices due to its low power consumption and wide voltage range compatibility.

Key Features

  • Low Power Consumption: The TS339CD is optimized for low-power applications, ensuring minimal drain on battery life, making it suitable for portable and energy-sensitive designs.
  • Wide Supply Voltage Range: It operates from a single 2V to 36V power supply or a dual ±1V to ±18V power supply, providing flexibility in various circuit configurations.
  • Input Common-Mode Voltage Range: Includes the ground level, which allows for direct sensing near ground, a useful feature for single-supply operations.
  • Low Input Bias Current: Ensures accurate operation without significantly affecting the signal source.
  • Tight Input Offset Voltage Specifications: Provides precise comparisons and stable operation.
  • Fast Response Time: The device reacts quickly to input voltage changes, making it suitable for high-speed signal processing.

Applications

The versatility of the TS339CD makes it an excellent choice for a variety of applications, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Battery chargers
  • Window comparators
  • Voltage monitoring
  • Motor control
  • Alarm and delay circuits

Package and Quality

The TS339CD is available in a 14-pin SOIC package, which is conducive to automated assembly processes and is compatible with standard surface-mount manufacturing techniques. STMicroelectronics is committed to high-quality standards, and the TS339CD is no exception, built to meet and exceed industry reliability benchmarks.

Environmental Compliance

STMicroelectronics understands the importance of environmental stewardship and ensures that the TS339CD complies with RoHS directives, making it a responsible choice for designers concerned about the environmental impact of their products.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5317 $58.4870
260+ $0.4362 $113.4120
400+ $0.4227 $169.0800
550+ $0.4090 $224.9500
710+ $0.3954 $280.7340
950+ $0.3545 $336.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention