Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 4
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 80dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-DIP
Win Source Part Number 1274277-TS3704CN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3704
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS3704CN CAD Model

Description

TS3704CN Product Image

The TS3704CN is a high-precision quad operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the TS37xx series, which are known for their low power consumption and wide voltage range, making them suitable for a broad array of applications.

Key Features

  • Supply Voltage: The TS3704CN operates with a supply voltage ranging from 3V to 16V, providing designers with the flexibility to use it in various circuit configurations and applications.
  • Low Power Consumption: With its CMOS technology, the device offers an exceptional balance between power consumption and performance, ideal for battery-operated and power-sensitive systems.
  • Input Offset Voltage: The TS3704CN boasts a low input offset voltage, which enhances the accuracy of the amplification process and is crucial for precision applications.
  • Phase Reversal Protection: This feature prevents unwanted phase reversal when the input voltage exceeds the power supply rails, ensuring stable operation under extreme conditions.
  • Output Short-Circuit Protection: The TS3704CN is equipped with output short-circuit protection, enhancing the reliability and longevity of the device.
  • Low Input Bias Current: The low input bias current is ideal for high-impedance sensor interfaces and precision current measurements.

Applications

The TS3704CN is versatile and can be used in a wide range of applications, including:

  • Signal Conditioning
  • Battery-Powered Devices
  • Portable Devices
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instruments
  • Automotive Electronics

With its robust feature set, the TS3704CN from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable and efficient operational amplifier for their next project.

You May Also Be Interested in

Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $3.3722
ECAD model for MAX9141EKA+T
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention