Products specifications

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer STMicroelectronics
Win Source Part Number 395855-TS393TDT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS393TDT CAD Model

Description

The TS393TDT is a high-precision dual voltage comparator designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to operate with very low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is a critical factor.

Key Features

  • Low Power Consumption: The TS393TDT is optimized for micro-power consumption, drawing as little as 5 µA of supply current per comparator, which is particularly beneficial for extending the battery life of portable devices.
  • Dual Comparator: This product features two independent voltage comparators that can be used in a variety of configurations, including window comparators, voltage monitors, and level detectors.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.7V to 16V, providing flexibility in various circuit designs and compatibility with both digital and analog power supplies.
  • Low Input Bias Current: With an input bias current as low as 1 pA, the TS393TDT ensures high accuracy in measurement and control systems.
  • Fast Response Time: The device is capable of fast response times, which is crucial for applications requiring quick feedback and control.
  • Push-Pull Outputs: The TS393TDT comes with push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying design.

Applications

The TS393TDT is versatile and can be used in a wide range of applications, including:

  • Battery chargers
  • Power supply control
  • Energy management
  • Automotive systems
  • Alarm and security devices

With its combination of low power consumption, wide voltage range, and dual comparator functionality, the TS393TDT from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. The device is available in a small TSSOP package, which is suitable for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to €5.6446
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €5.9649
ECAD model for MAX968ESA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to €0.3365
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to €2.5645
ECAD model for MAX917ESA+
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to €11.6195
ECAD model for MCP6544-I/ST

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention