EN
  • EN
  • DE

TS4851EIJT

Part No TS4851EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description MONO 1 W SPEAKER AND STEREO 160 mW HEADSET BTL DRIVERS WITH DIGITAL VOLUME CONTROL | IC AMP AUDIO 1W MONO 18FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 120mW x 2 at 32Ohm
Supply Voltage (V) 3V ~ 5.5V
Features Depop, SPI, Standby, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 18-FlipChip
Manufacturer Package 18-UFBGA, FCBGA
Family Part Number TS4851
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274378-TS4851EIJT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4851EIJT CAD Model

Description

STMicroelectronics TS4851EIJT Audio Amplifier

The TS4851EIJT from STMicroelectronics is a high-performance audio power amplifier that is designed to deliver premium sound quality for a wide range of applications. This compact and efficient device is ideal for portable audio systems, such as smartphones, tablets, and laptops, as well as for other multimedia devices that require high-quality audio amplification.

The TS4851EIJT operates on a single 2.7V to 5.5V supply voltage, making it versatile for use in various battery-powered devices. It is capable of delivering 1.2W of continuous RMS power into an 8-ohm load with less than 1% distortion (THD+N), ensuring clear and powerful sound reproduction. Moreover, the amplifier has a high signal-to-noise ratio (SNR) that minimizes background noise, providing a pristine audio experience.

One of the standout features of the TS4851EIJT is its built-in standby mode, which significantly reduces power consumption when the amplifier is not in use. This feature is particularly useful for extending battery life in portable applications. Additionally, the device includes an externally controllable mute function, allowing for silent operation when necessary.

The TS4851EIJT comes in a space-saving flip-chip package that is designed for easy integration into compact electronic assemblies. Its thermal performance is optimized for reliability, ensuring stable operation even under demanding conditions. Furthermore, the amplifier is equipped with short-circuit and thermal overload protection circuits, safeguarding the device and connected speakers from potential damage.

For designers and audio engineers looking to incorporate high-quality audio amplification into their products, the TS4851EIJT offers a balance of performance, power efficiency, and ease of use. Its robust design and feature set make it a top choice for delivering superior audio performance in a variety of consumer electronics.

For more detailed specifications and application information, please refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess