Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 3pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 12μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 213509-TS7211BILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7211BILT CAD Model

Description

The TS7211BILT is a compact, high-performance low-power voltage comparator from STMicroelectronics, designed to offer precise voltage monitoring in a wide array of electronic applications. This device is particularly suitable for portable and battery-powered equipment due to its low power consumption and small form factor.

Key Features

  • Low Power Consumption: The TS7211BILT is optimized for low-power operations, making it an ideal choice for battery-operated devices, where power efficiency is crucial.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 10V, providing designers with flexibility in various circuit configurations.
  • Low Input Bias Current: The device boasts a low input bias current, which enhances its accuracy and reduces the impact on the rest of the circuit.
  • Fast Response Time: With its quick response time, the TS7211BILT is capable of detecting voltage variations promptly, ensuring the reliability of the system it is monitoring.
  • Push-Pull Output Stage: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads.

Applications

The TS7211BILT is versatile and can be used in a variety of applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Voltage level detection
  • Signal conditioning
  • Portable and wearable devices

Package and Quality

The device is available in a tiny SOT-23-5L package, which is highly beneficial for space-constrained applications. The small package does not compromise the performance and reliability that STMicroelectronics is known for. Additionally, the TS7211BILT is characterized for operation from -40°C to +85°C, ensuring stable performance across a wide range of temperatures.

Conclusion

Overall, the TS7211BILT from STMicroelectronics is a robust and reliable component that provides an efficient solution for voltage comparison needs in modern electronic systems. Its low power consumption, flexibility in voltage supply, and compact packaging make it an excellent choice for designers looking to enhance their applications with a high-quality voltage comparator.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention